The Samtec TMMH series header is a 2mm surface mount connector designed for board-to-board applications. This specific model features 60 positions arranged in 2 rows, with a current rating of 4.5 A per pin when using the TMMH/ESQT configuration and 5.1 A per pin for the TMMH/SQT configuration. The operating temperature range is from -55°C to +105°C with tin plating and up to +125°C with gold plating. The header is RoHS compliant and made from black liquid crystal polymer with phosphor bronze terminals. It is compatible with various mating connectors including SQT, SQW, and ESQT. The product is available with different plating options and can be ordered with specific lead styles and configurations.
HEADER, 2MM, SMD, 60 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76P1847 |
| Product Name | Header, 2Mm, Smd, 60 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |