Samtec Inc. Header, 2Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec TMMH-120-05-L-5

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec - 76P1858 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec
76P1858
Header, 2Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec 76P1858
HEADER, 2MM, THOUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:5Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P1858
Product Name Header, 2Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details