Samtec Inc. Header, 2Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec TMMH-120-04-T-T

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec - 76P1795 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec
76P1795
Header, 2Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec 76P1795
HEADER, 2MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P1795
Product Name Header, 2Mm, Though Hole Vertical, 60 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data