Samtec Inc. Connector, Header, 40 Position, 2Row, 2Mm; Connector Systems Samtec TMMH-120-01-L-D-ES

Description
CONNECTOR, HEADER, 40 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 40 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40 Position, 2Row, 2Mm; Connector Systems Samtec - 76P1581 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40 Position, 2Row, 2Mm; Connector Systems Samtec
76P1581
Connector, Header, 40 Position, 2Row, 2Mm; Connector Systems Samtec 76P1581
CONNECTOR, HEADER, 40 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P1581
Product Name Connector, Header, 40 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details