TMMH-117-05-F-DV-LC -- 2MM LOW PROFILE STRIPS SAMTEC
Samtec Inc.
2Mm Low Profile Strips Samtec
TMMH-117-05-F-DV-LC
Description
2mm LOW PROFILE STRIPS
Description
2mm LOW PROFILE STRIPS
Suppliers
2Mm Low Profile Strips Samtec
70X1308
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70X1308 |
|
Product Name
|
2Mm Low Profile Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details