Samtec Inc. Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec TMMH-117-01-S-D

Description
CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec - 76P0799 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec
76P0799
Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec 76P0799
CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P0799
Product Name Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details