Samtec Inc. Header, 51 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec TMMH-117-01-L-T-RA

Description
HEADER, 51 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 51 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 51 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec - 76P0790 - Newark, An Avnet Company
Chicago, IL, United States
Header, 51 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec
76P0790
Header, 51 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec 76P0790
HEADER, 51 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 51 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P0790
Product Name Header, 51 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104130-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details