Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-117-01-L-D-EL

Description
2MM LOW PROFILE STRIPS
Datasheet
Description
2MM LOW PROFILE STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-117-01-L-D-EL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-117-01-L-D-EL
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site
Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec - 76P0772 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec
76P0772
Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec 76P0772
CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMMH-117-01-L-D-EL 76P0772
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 34Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details