Samtec Inc. Header, 2Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec TMMH-115-04-L-D-RA

Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header, part number 76P0255, is a 2mm through-hole connector designed for right-angle applications with 30 positions and 2 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of either tin or gold over nickel. The current rating is 4.5 A per pin when two pins are powered, and the voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is from -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header, part number 76P0255, is a 2mm through-hole connector designed for right-angle applications with 30 positions and 2 rows. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of either tin or gold over nickel. The current rating is 4.5 A per pin when two pins are powered, and the voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The operating temperature range is from -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec - 76P0255 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
76P0255
Header, 2Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec 76P0255
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P0255
Product Name Header, 2Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products