Samtec Inc. Header, 2Mm, Smd, 45 Position; Connector Systems Samtec TMMH-115-01-L-DV

Description
HEADER, 2MM, SMD, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, SMD, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Smd, 45 Position; Connector Systems Samtec - 76P0113 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 45 Position; Connector Systems Samtec
76P0113
Header, 2Mm, Smd, 45 Position; Connector Systems Samtec 76P0113
HEADER, 2MM, SMD, 45 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 45 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-115-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-115-01-L-DV
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 76P0113 TMMH-115-01-L-DV
Product Name Header, 2Mm, Smd, 45 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
XC5(DIN Fine-fit Connectors)   - XC5E-322P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details