Samtec Inc. Header, 2Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec TMMH-114-04-T-T

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 2mm, Through Hole Vertical, 42 Position (part number 75P9961) features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of tin or gold over nickel. The header supports a current rating of 4.5 A per pin (with two pins powered) and has a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. This header is part of the TMMH series and is compatible with various board mates, including CLT, SQT, SQW, and others.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 2mm, Through Hole Vertical, 42 Position (part number 75P9961) features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of tin or gold over nickel. The header supports a current rating of 4.5 A per pin (with two pins powered) and has a voltage rating of 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. This header is part of the TMMH series and is compatible with various board mates, including CLT, SQT, SQW, and others.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec - 75P9961 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
75P9961
Header, 2Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec 75P9961
HEADER, 2MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P9961
Product Name Header, 2Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board To Board Connector, Header, 4 Position, 2Row; Connector Systems Amp - Te Connectivity - 33B4149 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details