Samtec Inc. Header, 2Mm, Smd, 39 Position; Connector Systems Samtec TMMH-113-04-L-DV

Description
HEADER, 2MM, SMD, 39 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2MM, SMD, 39 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm surface mount connector designed for board-to-board applications, featuring 39 positions across 2 rows. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The current rating is 4.5 A per pin when one pin is powered per row for the TMMH/ESQT variant, and 5.1 A per pin for the TMMH/SQT variant. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. This connector is RoHS compliant and has a voltage rating of 500 VAC when mated with compatible connectors such as SQW. The header is also lead-free solderable and features a maximum lead coplanarity of 0.10 mm. It is compatible with various mating connectors, including CLT, SQT, SQW, and others.

Datasheet Summary
Powered by GS/AI

The Samtec TMMH series header is a 2mm surface mount connector designed for board-to-board applications, featuring 39 positions across 2 rows. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The current rating is 4.5 A per pin when one pin is powered per row for the TMMH/ESQT variant, and 5.1 A per pin for the TMMH/SQT variant. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. This connector is RoHS compliant and has a voltage rating of 500 VAC when mated with compatible connectors such as SQW. The header is also lead-free solderable and features a maximum lead coplanarity of 0.10 mm. It is compatible with various mating connectors, including CLT, SQT, SQW, and others.

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Smd, 39 Position; Connector Systems Samtec - 85T6705 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 39 Position; Connector Systems Samtec
85T6705
Header, 2Mm, Smd, 39 Position; Connector Systems Samtec 85T6705
HEADER, 2MM, SMD, 39 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 39 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6705
Product Name Header, 2Mm, Smd, 39 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers