Samtec Inc. Conn Unshrd Hdr Hdr 24 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec TMMH-112-01-F-D-RA

Description
CONN UNSHRD HDR HDR 24 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 24 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 24 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec - 84AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 24 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec
84AC3040
Conn Unshrd Hdr Hdr 24 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec 84AC3040
CONN UNSHRD HDR HDR 24 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 24 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec - 75P9088 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec
75P9088
Header, 2Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec 75P9088
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3040 75P9088
Product Name Conn Unshrd Hdr Hdr 24 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec Header, 2Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers