Samtec Inc. Header, 2Mm, Though Hole Vertical, 22 Position; Connector Systems Samtec TMMH-111-04-F-D

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 22 Position; Connector Systems Samtec - 75P8944 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 22 Position; Connector Systems Samtec
75P8944
Header, 2Mm, Though Hole Vertical, 22 Position; Connector Systems Samtec 75P8944
HEADER, 2MM, THOUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P8944
Product Name Header, 2Mm, Though Hole Vertical, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - 201T10LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details