Samtec Inc. Header, 2Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec TMMH-111-01-L-6

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec - 85T6664 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec
85T6664
Header, 2Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec 85T6664
HEADER, 2MM, THOUGH HOLE VERTICAL, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 66 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:6Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6664
Product Name Header, 2Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details