Samtec Inc. Header, 2Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec TMMH-108-05-T-D

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec - 75P7973 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
75P7973
Header, 2Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec 75P7973
HEADER, 2MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P7973
Product Name Header, 2Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALCLC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Plug socket - MSSD-EB-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details