The Header, 2Mm, Through Hole Vertical, 16 Position (part number 75P7900) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has a dual-row configuration with 16 contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product offers a current rating of 4.5 A per pin when two pins are powered, and a voltage rating of 281 VAC when mated with SQW connectors, or 250 VAC with SQT connectors. The operating temperature range is -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The header is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It is compatible with various board mates and offers options for retention clips and different lead styles.
HEADER, 2MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 75P7900 |
| Product Name | Header, 2Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |