Samtec Inc.
Terminals
TMMH-108-01-G-DV
Description
2.00 mm Terminal Strip
Request a Quote
Email Supplier
Description
2.00 mm Terminal Strip
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
TMMH-108-01-G-DV |
|
Product Name
|
Terminals |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 10 AWG
Voltage Rating
800 volts
Current Rating
30 amps
View Details
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Press-Fit, Tabs
Features
Quick Connect (0.187"), Solder Holes
View Details
Operating Temperature
? to 150 C (? to 302 F)
# of Contacts
3
Body Material
Polyamide 6.6
View Details
Finder S.p.A. con unico socio
Termination Options
Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details