Samtec Inc. Header, 2Mm, Smd, 24 Position; Connector Systems Samtec TMMH-108-01-G-DV

Description
HEADER, 2MM, SMD, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, SMD, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Smd, 24 Position; Connector Systems Samtec - 75P7810 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 24 Position; Connector Systems Samtec
75P7810
Header, 2Mm, Smd, 24 Position; Connector Systems Samtec 75P7810
HEADER, 2MM, SMD, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P7810
Product Name Header, 2Mm, Smd, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 6 Pin Slide Type With Metal Bridge - ET-MI6PST-WTB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details