Samtec Inc. Header, 21 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec TMMH-107-01-L-T-RA

Description
HEADER, 21 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 21 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 21 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec - 85T6627 - Newark, An Avnet Company
Chicago, IL, United States
Header, 21 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec
85T6627
Header, 21 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec 85T6627
HEADER, 21 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 21 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6627
Product Name Header, 21 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details