Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-107-01-L-D-RA

Description
CONN HEADER R/A 14POS 2MM
Datasheet
Description
CONN HEADER R/A 14POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-107-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-107-01-L-D-RA
CONN HEADER R/A 14POS 2MM

CONN HEADER R/A 14POS 2MM

Supplier's Site
Header, 2Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec - 75P7629 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
75P7629
Header, 2Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec 75P7629
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMMH-107-01-L-D-RA 75P7629
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 147142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details