Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-105-01-L-DV

Description
Win Source Part Number: 1380099-TMMH-105-01- L-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: TMMH Package: Tube Product Status: Active Base Product Number: TMMH-105 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.126" (3.20mm) Insulation Height: 0.079" (2.00mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1380099-TMMH-105-01- L-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: TMMH Package: Tube Product Status: Active Base Product Number: TMMH-105 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.126" (3.20mm) Insulation Height: 0.079" (2.00mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380099-TMMH-105-01-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380099-TMMH-105-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380099-TMMH-105-01-L-DV
Win Source Part Number: 1380099-TMMH-105-01- L-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: TMMH Package: Tube Product Status: Active Base Product Number: TMMH-105 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.126" (3.20mm) Insulation Height: 0.079" (2.00mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1380099-TMMH-105-01-L-DV
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: TMMH
Package: Tube
Product Status: Active
Base Product Number: TMMH-105
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Board to Board or Cable
Connector Type: Header, Cuttable
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 10
Number of Rows: 2
Row Spacing - Mating: 0.079" (2.00mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.126" (3.20mm)
Insulation Height: 0.079" (2.00mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380099-TMMH-105-01-L-DV
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-FV12605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details