Samtec Inc. 2Mm Low Profile Strips Samtec TMMH-105-01-L-D-RA-004

Description
2MM LOW PROFILE STRIPS
Description
2MM LOW PROFILE STRIPS
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 10Pos 2Row 2Mm (part number 40AC6136) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has a total of 10 contacts arranged in two rows, with a through-hole right-angle termination type. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 4.5 A per pin when using the TMMH/ESQT configuration and 5.1 A per pin for the TMMH/SQT configuration, with two pins powered. The operating temperature range is from -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW and 250 VAC with SQT. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. This connector is compatible with various board mates, including CLT, SQT, SQW, and ESQT, and is available with optional retention clips. It is built to Samtec's specifications, ensuring reliability and quality for engineering applications.

Datasheet Summary
Powered by GS/AI

The Connector Header 10Pos 2Row 2Mm (part number 40AC6136) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has a total of 10 contacts arranged in two rows, with a through-hole right-angle termination type. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 4.5 A per pin when using the TMMH/ESQT configuration and 5.1 A per pin for the TMMH/SQT configuration, with two pins powered. The operating temperature range is from -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW and 250 VAC with SQT. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. This connector is compatible with various board mates, including CLT, SQT, SQW, and ESQT, and is available with optional retention clips. It is built to Samtec's specifications, ensuring reliability and quality for engineering applications.

Suppliers

Company
Product
Description
Supplier Links
2Mm Low Profile Strips Samtec - 38AH2827 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Low Profile Strips Samtec
38AH2827
2Mm Low Profile Strips Samtec 38AH2827
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec - 40AC6136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
40AC6136
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec 40AC6136
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-105-01-L-D-RA-004
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-105-01-L-D-RA-004
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38AH2827 40AC6136 TMMH-105-01-L-D-RA-004
Product Name 2Mm Low Profile Strips Samtec Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details