Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-104-04-L-DV

Description
2MM LOW PROFILE STRIPS
Datasheet
Description
2MM LOW PROFILE STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMMH-104-04-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-104-04-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-104-04-L-DV
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site
Header, 2Mm, Smd, 12 Position; Connector Systems Samtec - 75P7142 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 12 Position; Connector Systems Samtec
75P7142
Header, 2Mm, Smd, 12 Position; Connector Systems Samtec 75P7142
HEADER, 2MM, SMD, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMMH-104-04-L-DV 75P7142
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2Mm, Smd, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details