Samtec Inc. Header, 2Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec TMMH-104-04-G-D

Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 75P7134 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
75P7134
Header, 2Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 75P7134
HEADER, 2MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P7134
Product Name Header, 2Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Mini Receptacle - 888N-M5AFE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Free Hanging, Panel Mount - 2262-A24002-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details