Samtec Inc. Header, 12 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec TMMH-104-01-L-T-RA

Description
HEADER, 12 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 12 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 12 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec - 75P7097 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec
75P7097
Header, 12 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec 75P7097
HEADER, 12 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 12 POSITION, 3 ROW, 2MM, PCB RIGHT ANGLE; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMMH-104-01-L-T-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-104-01-L-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-104-01-L-T-RA
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 75P7097 TMMH-104-01-L-T-RA
Product Name Header, 12 Position, 3 Row, 2Mm, Pcb Right Angle; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers