Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-103-04-L-D

Description
2MM LOW PROFILE STRIPS
Datasheet
Description
2MM LOW PROFILE STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-103-04-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-103-04-L-D
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site
Header, 2Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 75P7014 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
75P7014
Header, 2Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 75P7014
HEADER, 2MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

HEADER, 2MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMMH-103-04-L-D 75P7014
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products