The Samtec Header, part number 75P6963, is a 2mm through-hole connector designed for right-angle applications with 6 positions. It features a black liquid crystal polymer insulator and terminals made of phosphor bronze, with plating options of either tin or gold over nickel. The connector supports a current rating of 4.5 A per pin when two pins are powered, and has a voltage rating of 281 VAC when mated with SQW connectors, or 250 VAC with SQT connectors. The operating temperature range is from -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications. The header is part of the TMMH series and is compatible with several board and cable mates, including CLT, SQT, SQW, and TCSD.
2MM LOW PROFILE STRIPS
HEADER, 2MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMMH-103-01-L-D-RA | 75P6963 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |