The Header, 2Mm, Smd, 9 Position (part number 75P6956) from Samtec is a surface mount connector designed for board-to-board applications. It features a 2.00 mm pitch and consists of 9 positions arranged in 2 rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The current rating is 4.5 A per pin for TMMH/ESQT configurations and 5.1 A per pin for TMMH/SQT configurations, with a voltage rating of 500 VAC when mated with compatible connectors. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. This product is RoHS compliant and supports lead-free soldering. It is compatible with various Samtec connectors, including CLT, SQT, SQW, and others.
HEADER, 2MM, SMD, 9 POSITION; Connector Systems:Board-to-Boa
2MM LOW PROFILE STRIPS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 75P6956 | TMMH-103-01-G-DV |
| Product Name | Header, 2Mm, Smd, 9 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |