Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-103-01-F-DV

Description
CONN HEADER SMD 6POS 2MM
Datasheet
Description
CONN HEADER SMD 6POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-103-01-F-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-103-01-F-DV
CONN HEADER SMD 6POS 2MM

CONN HEADER SMD 6POS 2MM

Supplier's Site
Header, 2Mm, Smd, 9 Position; Connector Systems Samtec - 75P6943 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2Mm, Smd, 9 Position; Connector Systems Samtec
75P6943
Header, 2Mm, Smd, 9 Position; Connector Systems Samtec 75P6943
HEADER, 2MM, SMD, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2MM, SMD, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMMH-103-01-F-DV 75P6943
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2Mm, Smd, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28477-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
4 suppliers
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details