Samtec Inc. Rectangular Connectors - TMMH-102-04-S-D TMMH-102-04-S-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 900404-TMMH-102-04-S -D Series: * Features: Connector Header position Package: Bulk Family Name: TMMH-102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 900404-TMMH-102-04-S -D Series: * Features: Connector Header position Package: Bulk Family Name: TMMH-102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TMMH-102-04-S-D - 900404-TMMH-102-04-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TMMH-102-04-S-D
900404-TMMH-102-04-S-D
Rectangular Connectors - TMMH-102-04-S-D 900404-TMMH-102-04-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 900404-TMMH-102-04-S -D Series: * Features: Connector Header position Package: Bulk Family Name: TMMH-102 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 900404-TMMH-102-04-S-D
Series: *
Features: Connector Header position
Package: Bulk
Family Name: TMMH-102
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
314-TMMH-102-04-S-D
Electronic Connector 314-TMMH-102-04-S-D
2MM LOW PROFILE STRIPS Product overview: TMMH-102-04-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMMH-102-04-S-D can be used for catalog matching and distributor lookup.

2MM LOW PROFILE STRIPS Product overview: TMMH-102-04-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMMH-102-04-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Rohs Compliant Samtec - 70X0525 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Rohs Compliant Samtec
70X0525
Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Rohs Compliant Samtec 70X0525
Low Profile Header Strips with End Shroud, 2.00 mm Pitch RoHS Compliant: Yes

Low Profile Header Strips with End Shroud, 2.00 mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMMH-102-04-S-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-102-04-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-102-04-S-D
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900404-TMMH-102-04-S-D 314-TMMH-102-04-S-D 70X0525 TMMH-102-04-S-D
Product Name Rectangular Connectors - TMMH-102-04-S-D Electronic Connector Low Profile Header Strips With End Shroud, 2.00 Mm Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder Solder
Voltage Rating 250 to 281 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers