Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-102-01-S-D

Description
2MM LOW PROFILE STRIPS
Datasheet
Description
2MM LOW PROFILE STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMMH-102-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMMH-102-01-S-D
2MM LOW PROFILE STRIPS

2MM LOW PROFILE STRIPS

Supplier's Site
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Samtec - 75P6926 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Samtec
75P6926
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Samtec 75P6926
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMMH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMMH-102-01-S-D 75P6926
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-642-U - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
3 suppliers