Samtec Inc. Power Connectors TMMH-102-01-G-D

Description
Low Profile Header Strips with End Shrou
Request a Quote
Description
Low Profile Header Strips with End Shrou
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TMMH-102-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TMMH-102-01-G-D
Power Connectors TMMH-102-01-G-D
Low Profile Header Strips with End Shrou

Low Profile Header Strips with End Shrou

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1078642-TMMH-102-01-G-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1078642-TMMH-102-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1078642-TMMH-102-01-G-D
Win Source Part Number: 1078642-TMMH-102-01- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMMH Number of Positions: 4 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.097" (2.47mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.126" (3.20mm) Alternative Parts (Cross-Reference): TMM-102-01-L-D-SM; TMM-102-03-L-D; TMM-102-02-L-D; M22-5320205; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TMMH-102

Win Source Part Number: 1078642-TMMH-102-01-G-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TMMH
Number of Positions: 4
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.097" (2.47mm)
Overall Contact Length: 0.302" (7.67mm)
Insulation Height: 0.079" (2.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.126" (3.20mm)
Alternative Parts (Cross-Reference): TMM-102-01-L-D-SM; TMM-102-03-L-D; TMM-102-02-L-D; M22-5320205;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TMMH-102

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number TMMH-102-01-G-D 1078642-TMMH-102-01-G-D
Product Name Power Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DDR4 SMT - 10152217-0101J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details