Samtec Inc. Rectangular Connectors - TMM-150-04-S-D TMM-150-04-S-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 814400-TMM-150-04-S- D Part Status: Active Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 814400-TMM-150-04-S- D Part Status: Active Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TMM-150-04-S-D - 814400-TMM-150-04-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TMM-150-04-S-D
814400-TMM-150-04-S-D
Rectangular Connectors - TMM-150-04-S-D 814400-TMM-150-04-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 814400-TMM-150-04-S- D Part Status: Active Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Samtec Inc.
Win Source Part Number: 814400-TMM-150-04-S-D
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Singapore, Singapore
Electronic Connector
314-TMM-150-04-S-D
Electronic Connector 314-TMM-150-04-S-D
2MM TERMINAL STRIP Product overview: TMM-150-04-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-150-04-S-D can be used for catalog matching and distributor lookup.

2MM TERMINAL STRIP Product overview: TMM-150-04-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-150-04-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec - 75P6890 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec
75P6890
Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec 75P6890
Low Profile Tiger Eye Header Strips, 2.00 mm Pitch

Low Profile Tiger Eye Header Strips, 2.00 mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 814400-TMM-150-04-S-D 314-TMM-150-04-S-D 75P6890
Product Name Rectangular Connectors - TMM-150-04-S-D Electronic Connector Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details