TMM-147-01-G-D-RA-038 -- 2MM TERMINAL STRIP SAMTEC
Samtec Inc.
2Mm Terminal Strip Samtec
TMM-147-01-G-D-RA-038
Description
2mm TERMINAL STRIP
Description
2mm TERMINAL STRIP
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75P3419 |
|
Product Name
|
2Mm Terminal Strip Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details