Samtec Inc. Header, 2.0Mm, 1X43 Position; Connector Systems Samtec TMM-143-01-L-D

Description
HEADER, 2.0MM, 1X43 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:86Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.0MM, 1X43 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:86Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 1x43 Position from Samtec features a low-profile surface mount design suitable for board-to-board applications. It has a pitch spacing of 2.00 mm and is part of the TMM series. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This header supports a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and has a voltage rating of 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS. Lead-free solderable and designed for SMT lead coplanarity of 0.15 mm maximum, this header is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 1x43 Position from Samtec features a low-profile surface mount design suitable for board-to-board applications. It has a pitch spacing of 2.00 mm and is part of the TMM series. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This header supports a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and has a voltage rating of 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS. Lead-free solderable and designed for SMT lead coplanarity of 0.15 mm maximum, this header is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 1X43 Position; Connector Systems Samtec - 75P0112 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X43 Position; Connector Systems Samtec
75P0112
Header, 2.0Mm, 1X43 Position; Connector Systems Samtec 75P0112
HEADER, 2.0MM, 1X43 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:86Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X43 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:86Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75P0112
Product Name Header, 2.0Mm, 1X43 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details