Samtec Inc. Header, 2.0Mm, 2X42 Position; Connector Systems Samtec TMM-142-01-L-S

Description
HEADER, 2.0MM, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 2X42 Position; Connector Systems Samtec - 85T6570 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X42 Position; Connector Systems Samtec
85T6570
Header, 2.0Mm, 2X42 Position; Connector Systems Samtec 85T6570
HEADER, 2.0MM, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6570
Product Name Header, 2.0Mm, 2X42 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products