Samtec Inc. PCB Headers TMM-140-01-L-D-RA

Description
Samtec TMM-140-01-L-D-RA PCB Header
Request a Quote Datasheet
Description
Samtec TMM-140-01-L-D-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644558 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644558
PCB Headers 644558
Samtec TMM-140-01-L-D-RA PCB Header

Samtec TMM-140-01-L-D-RA PCB Header

Supplier's Site
Header, 2.0Mm, Right Angle, 2X40 Position; Connector Systems Samtec - 74P7650 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X40 Position; Connector Systems Samtec
74P7650
Header, 2.0Mm, Right Angle, 2X40 Position; Connector Systems Samtec 74P7650
HEADER, 2.0MM, RIGHT ANGLE, 2X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644558 74P7650
Product Name PCB Headers Header, 2.0Mm, Right Angle, 2X40 Position; Connector Systems Samtec
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details