Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-139-01-T-S-SM

Description
CONN HEADER SMD 39POS 2MM
Datasheet
Description
CONN HEADER SMD 39POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-139-01-T-S-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-139-01-T-S-SM
CONN HEADER SMD 39POS 2MM

CONN HEADER SMD 39POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 1X39 Position; Connector Systems Samtec - 12P1032 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 1X39 Position; Connector Systems Samtec
12P1032
Header, 2.0Mm, Smd, 1X39 Position; Connector Systems Samtec 12P1032
HEADER, 2.0MM, SMD, 1X39 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:39Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 1X39 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:39Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-139-01-T-S-SM 12P1032
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 1X39 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details