Samtec Inc. Header, 2.0Mm, 2X38 Position; Connector Systems Samtec TMM-138-01-T-D

Description
HEADER, 2.0MM, 2X38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.0MM, 2X38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x38 Position from Samtec features a low-profile surface mount design suitable for board-to-board applications. It has a pitch of 2.00 mm and consists of 76 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and has a voltage rating of 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is compatible with various mating connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and TCSD.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x38 Position from Samtec features a low-profile surface mount design suitable for board-to-board applications. It has a pitch of 2.00 mm and consists of 76 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and has a voltage rating of 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is compatible with various mating connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and TCSD.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 2X38 Position; Connector Systems Samtec - 12P1023 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X38 Position; Connector Systems Samtec
12P1023
Header, 2.0Mm, 2X38 Position; Connector Systems Samtec 12P1023
HEADER, 2.0MM, 2X38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P1023
Product Name Header, 2.0Mm, 2X38 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data