Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-134-01-T-S

Description
CONN HEADER VERT 34POS 2MM
Datasheet
Description
CONN HEADER VERT 34POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-134-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-134-01-T-S
CONN HEADER VERT 34POS 2MM

CONN HEADER VERT 34POS 2MM

Supplier's Site
Header, 2.0Mm, 1X34 Position; Connector Systems Samtec - 12P0985 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X34 Position; Connector Systems Samtec
12P0985
Header, 2.0Mm, 1X34 Position; Connector Systems Samtec 12P0985
HEADER, 2.0MM, 1X34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-134-01-T-S 12P0985
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, 1X34 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details