The Connector, Header, 34 Pos, 1 Row, 2Mm (part number 12P0982) from Samtec features a 2.00 mm pitch and is designed for surface mount applications. It supports a current rating of 3.2 A per pin with two pins powered and operates within a temperature range of -55 °C to +125 °C when gold plated. The connector is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. It is compatible with various board and cable mates, including CLT, SQT, SQW, and TCSD. The product is available with different plating options, including gold and matte tin, and can be customized with features such as pick and place pads and alignment pins.
CONNECTOR, HEADER, 34 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P0982 |
| Product Name | Connector, Header, 34 Pos, 1 Row, 2Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |