Low Profile Tiger Eye Header Strips, 2.0
Win Source Part Number: 1079197-TMM-133-01-T
Category: Connectors, Interconnects>Rectan
Series: TMM
Number of Positions: 66
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.155" (3.94mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.126" (3.20mm)
Alternative Parts (Cross-Reference): TMMH-133-01-T-D-RA; TMMH-135-01-T-D; TMM-124-01-T-D-RA; 87831-5020; 87760-5016;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.2A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TMM-133
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TMM-133-01-T-D-RA | 1079197-TMM-133-01-T-D-RA |
| Product Name | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers | IC Headers |
| Mounting | Through-Hole; Through Hole, Right Angle | |
| Current Rating | 3.2 amps |