Samtec Inc. Header, 2.0Mm, 2X30 Position; Connector Systems Samtec TMM-130-01-T-D

Description
HEADER, 2.0MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.0MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x30 Position from Samtec features a low-profile surface mount design suitable for board-to-board applications. It has a pitch spacing of 2.00 mm and consists of 60 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The current rating is 3.2 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. This product is RoHS compliant and is compatible with various mating connectors including CLT, SQT, and SQW. The header is also lead-free solderable and offers SMT lead coplanarity of 0.15 mm maximum.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x30 Position from Samtec features a low-profile surface mount design suitable for board-to-board applications. It has a pitch spacing of 2.00 mm and consists of 60 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The current rating is 3.2 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. This product is RoHS compliant and is compatible with various mating connectors including CLT, SQT, and SQW. The header is also lead-free solderable and offers SMT lead coplanarity of 0.15 mm maximum.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 2X30 Position; Connector Systems Samtec - 12P0942 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X30 Position; Connector Systems Samtec
12P0942
Header, 2.0Mm, 2X30 Position; Connector Systems Samtec 12P0942
HEADER, 2.0MM, 2X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0942
Product Name Header, 2.0Mm, 2X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details