Samtec Inc. Connector, Header, 56Pos, 2Row, 2Mm; Connector Systems Samtec TMM-128-01-S-D

Description
CONNECTOR, HEADER, 56POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 56POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 56Pos, 2Row, 2Mm; Connector Systems Samtec - 12P0921 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 56Pos, 2Row, 2Mm; Connector Systems Samtec
12P0921
Connector, Header, 56Pos, 2Row, 2Mm; Connector Systems Samtec 12P0921
CONNECTOR, HEADER, 56POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 56POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0921
Product Name Connector, Header, 56Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data