Samtec Inc. Header, 2.0Mm, Right Angle, 1X25 Position; Connector Systems Samtec TMM-125-01-T-S-RA

Description
HEADER, 2.0MM, RIGHT ANGLE, 1X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Description
HEADER, 2.0MM, RIGHT ANGLE, 1X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, Right Angle, 1x25 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2mm. It features a low-profile surface mount design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. This header has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is rated for 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. It is compatible with several mating connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, making it versatile for different applications. The header also offers options for alignment pins and pick-and-place pads, enhancing its usability in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, Right Angle, 1x25 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2mm. It features a low-profile surface mount design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. This header has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is rated for 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. It is compatible with several mating connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, making it versatile for different applications. The header also offers options for alignment pins and pick-and-place pads, enhancing its usability in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Right Angle, 1X25 Position; Connector Systems Samtec - 86P3568 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 1X25 Position; Connector Systems Samtec
86P3568
Header, 2.0Mm, Right Angle, 1X25 Position; Connector Systems Samtec 86P3568
HEADER, 2.0MM, RIGHT ANGLE, 1X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 1X25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-125-01-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-125-01-T-S-RA
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 86P3568 TMM-125-01-T-S-RA
Product Name Header, 2.0Mm, Right Angle, 1X25 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Right Angle
Termination Through Hole Right Angle Solder
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4L-1541 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers