Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-125-01-T-D

Description
CONN HEADER VERT 50POS 2MM
Datasheet
Description
CONN HEADER VERT 50POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-125-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-125-01-T-D
CONN HEADER VERT 50POS 2MM

CONN HEADER VERT 50POS 2MM

Supplier's Site
Header, 2.0Mm, 2X25 Position; Connector Systems Samtec - 12P0897 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X25 Position; Connector Systems Samtec
12P0897
Header, 2.0Mm, 2X25 Position; Connector Systems Samtec 12P0897
HEADER, 2.0MM, 2X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-125-01-T-D 12P0897
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, 2X25 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data