Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-125-01-T-D-SM

Description
CONN HEADER SMD 50POS 2MM
Datasheet
Description
CONN HEADER SMD 50POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-125-01-T-D-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-125-01-T-D-SM
CONN HEADER SMD 50POS 2MM

CONN HEADER SMD 50POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 2X25 Position; Connector Systems Samtec - 12P0898 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X25 Position; Connector Systems Samtec
12P0898
Header, 2.0Mm, Smd, 2X25 Position; Connector Systems Samtec 12P0898
HEADER, 2.0MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-125-01-T-D-SM 12P0898
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 2X25 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details