Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-124-01-T-D

Description
CONN HEADER VERT 48POS 2MM
Datasheet
Description
CONN HEADER VERT 48POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-124-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-124-01-T-D
CONN HEADER VERT 48POS 2MM

CONN HEADER VERT 48POS 2MM

Supplier's Site
Header, 2.0Mm, 2X24 Position; Connector Systems Samtec - 12P0885 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X24 Position; Connector Systems Samtec
12P0885
Header, 2.0Mm, 2X24 Position; Connector Systems Samtec 12P0885
HEADER, 2.0MM, 2X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-124-01-T-D 12P0885
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, 2X24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA (M) R/A Connector for RG402 Cable - ET-SMRA-9 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
3 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-03-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
XG5(IDC Connectors for Discrete Wires)   - XG5S-0701 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Pressure welded
View Details
3 suppliers