Samtec Inc. Connector, Header, 96Pos, 4Row, 2Mm; Connector Systems Samtec TMM-124-01-G-Q-RA

Description
CONNECTOR, HEADER, 96POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 96POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 96Pos, 4Row, 2Mm; Connector Systems Samtec - 86P2618 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 96Pos, 4Row, 2Mm; Connector Systems Samtec
86P2618
Connector, Header, 96Pos, 4Row, 2Mm; Connector Systems Samtec 86P2618
CONNECTOR, HEADER, 96POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 96POS, 4ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:96Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86P2618
Product Name Connector, Header, 96Pos, 4Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details